Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 3A |
Current Measure DC Max | 3A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 1Gohm |
DMM Connectivity | GPIB LAN / LXI USB |
No. of Digits | 6.5 |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
DMM Response Type | True RMS |
Ranging | Auto Manual |
Temperature Measuring Range | -80°C to +150°C |
MULTIMETER, BENCH, DIGITAL, 6.5 DIGIT | element14 |
Where can I find additional details, specifications and documents for a 34410A?
Additional datasheets, footprints and schematics for 34410A are listed on our Part Details page. You can also find images and similar parts to 34410A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34410A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34410A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34410A fall under?
The 34410A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 34410A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34410A you can contact the distributor directly for product support, shipping queries etc.
Is the 34410A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34410A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 34410A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34410A often in real-time on the comparison pages.
What if I can't find stock of 34410A?
You can fill out our help required form which you can use to request a quote for 34410A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.