Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.78
|
965
in stock
|
Buy Now | |
TTI Europe
from US$8.15
|
780
in stock
|
Buy Now | |
Distrelec
from US$13.60
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$9.64
|
-
|
Buy Now | |
Future Electronics
from US$9.55
|
-
|
Buy Now | |
Avnet America
from US$12.05
|
-
|
Buy Now | |
RS Americas
from US$9.52
|
-
|
Buy Now | |
element14
from US$11.49
|
-
|
Buy Now | |
Boersig
from US$10.38
|
-
|
Buy Now | |
Farnell
from US$10.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 3 |
Tab Width | 1.8mm, .071in |
Tab Thickness | .025in, .64mm |
Interface Plating | Gold (Au) |
Width | 1.602in, 40.7mm |
Length | 52.71mm, 2.07in |
Profile Height from PCB | 3mm, .118in |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Retention | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 195 |
Packaging Type | Box |
Sealable | Yes |
Shielded | Yes |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
18 way Econoseal III plug header | RS |
18P HEADER ECONOSEAL III BLACK | TTI Europe |
TE Connectivity - AMP PCB Conn 18W ENG.MAN.SYS.HEADER | Distrelec |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn Power HDR 18 POS Solder RA Thru-Hole 18 Terminal 1 Port | Avnet America |
EconoSeal III 070 Series 18 Way Right Angle PCB Header, Solder Termination | TE Connectivity 344103-1 | RS Americas |
HEADER, ECONSEAL, RA, 18 WAY | element14 |
Where can I find additional details, specifications and documents for a 344103-1?
Additional datasheets, footprints and schematics for 344103-1 are listed on our Part Details page. You can also find images and similar parts to 344103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344103-1 fall under?
The 344103-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 344103-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344103-1 have stock available?
Authorised distributors including RS, TTI Europe, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 344103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344103-1 often in real-time on the comparison pages.
What if I can't find stock of 344103-1?
You can fill out our help required form which you can use to request a quote for 344103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.