Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.367g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .04in, .99mm |
Overall Length | 17.98mm, .71in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34404 | Internal Number: 34404 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 17.98mm 7.92mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34404?
Additional datasheets, footprints and schematics for 34404 are listed on our Part Details page. You can also find images and similar parts to 34404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34404 fall under?
The 34404 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34404 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34404 you can contact the distributor directly for product support, shipping queries etc.
Is the 34404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34404 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 34404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34404 often in real-time on the comparison pages.
What if I can't find stock of 34404?
You can fill out our help required form which you can use to request a quote for 34404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.