Status: | Unknown |
---|---|
Series: | WE-FAS Series |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.29
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.92
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$54.12
|
99
in stock
|
Buy Now | |
element14
from US$52.48
|
99
in stock
|
Buy Now | |
Farnell
from US$51.17
|
99
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Carlton-Bates
from US$78.82
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | WE-FAS Series |
---|---|
Shielding Type | Absorber |
Length | 297mm |
Width | 210mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Emi Absorber Sheet, 297Mm X 210Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 34.9mm |
---|---|
RoHS Compliant | NA |
ER - Step Bit Kit, Hand Tool | RS |
Drill, Step, Multi Hole, 3/16 in. - 7/8 in. Hole | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34403?
Additional datasheets, footprints and schematics for 34403 are listed on our Part Details page. You can also find images and similar parts to 34403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34403 fall under?
The 34403 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 34403 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34403 you can contact the distributor directly for product support, shipping queries etc.
Is the 34403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 34403 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 34403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34403 often in real-time on the comparison pages.
What if I can't find stock of 34403?
You can fill out our help required form which you can use to request a quote for 34403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.