34401A Part Information
Details for 34401A by Keysight Technologies
Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Bench
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1000.0000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits | 6.5 |
DMM Connectivity | GPIB RS232 |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Current Range AC | 1A 3A |
Current Range DC | 10mA 100mA 1A 3A |
DMM Response Type | True RMS |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 34401A?
Additional datasheets, footprints and schematics for 34401A are listed in our Part Details tab. You can also find the 34401A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34401A in the Pricing & Inventory tab next to part details. You can view 34401A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34401A fall under?
The 34401A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 34401A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34401A you can contact the distributor directly for product support, shipping queries etc.
Is the 34401A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 34401A have stock available?
There is no stock from authorised distributors for 34401A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34401A often in real-time on the comparison pages.
What if I can't find stock of 34401A?
You can fill out our help required form which you can use to request a quote for 34401A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.