Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Type | Pin |
Row-to-Row Spacing | 7.62mm, .3in |
Housing Color | Black |
Housing Material | PBT GF |
Centerline (Pitch) | .149in, 3.81mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | 14 – 176°F, -10 – 80°C |
Heavy Duty Power Connectors Pcb Header Housing |Amp Te Connectivity 343887-1 | Newark Electronics |
Conn Housing HDR 6 POS 3.81mm Solder/Crimp ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL2025 | TE Connectivity 343887-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 343887-1?
Additional datasheets, footprints and schematics for 343887-1 are listed on our Part Details page. You can also find images and similar parts to 343887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343887-1 fall under?
The 343887-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 343887-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 343887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343887-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 343887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343887-1 often in real-time on the comparison pages.
What if I can't find stock of 343887-1?
You can fill out our help required form which you can use to request a quote for 343887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.