Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Miniature Power |
---|---|
Number of Signal Positions | 6 |
Number of Positions | 6 |
Number of Rows | 2 |
Contact Type | Pin |
Contact Current Rating (Max) | 4A |
Wire Size | 22 – 26AWG, .12 – .4mm² |
Connector Length | 1.44in, 36.6mm |
Connector Width | 15.1mm |
Row-to-Row Spacing | .299in, 7.6mm |
コネクタの高さ | 18.5mm |
Connector Height | 18.5mm, .7283in |
Housing Color | Black |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention | Without |
Circuit Application | Power & Signal |
Comment | Mates to PN 343887-1 |
Packaging Method | Package |
実装方法 | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Operating Temperature Range | -10 – 80°C, 14 – 176°F |
Pcb Socket Housing Rohs Compliant: Yes |Amp Te Connectivity 343886-1 | Newark Electronics |
Conn Housing SKT 6 POS Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 343886-1?
Additional datasheets, footprints and schematics for 343886-1 are listed on our Part Details page. You can also find images and similar parts to 343886-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343886-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343886-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343886-1 fall under?
The 343886-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 343886-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343886-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 343886-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343886-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 343886-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343886-1 often in real-time on the comparison pages.
What if I can't find stock of 343886-1?
You can fill out our help required form which you can use to request a quote for 343886-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.