Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1192590-9,
343854-000 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.65
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Blue |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Size | 16AWG |
Cable Insulation Thickness | .003in |
Conductor Diameter | 1.42mm, .056in |
Wire Diameter | .068in, 1.73mm |
Overall Outside Diameter | .068in, 1.73mm |
Strand Size | 29AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Type | MIL-DTL-22759 |
Cable Style | Primary |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 22759/34-16-6 | Sager |
Where can I find additional details, specifications and documents for a 343854-000?
Additional datasheets, footprints and schematics for 343854-000 are listed on our Part Details page. You can also find images and similar parts to 343854-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343854-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343854-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343854-000 fall under?
The 343854-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 343854-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343854-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 343854-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343854-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 343854-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343854-000 often in real-time on the comparison pages.
What if I can't find stock of 343854-000?
You can fill out our help required form which you can use to request a quote for 343854-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.