Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
343648-000,
7-1192588-1 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
No stock
|
Buy Now | |
element14
from US$2.11
|
775
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
760
in stock
|
Buy Now | |
Heilind Electronics
from US$2.03
|
652
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.03
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
-
|
Buy Now | |
Avnet Asia
from US$2.19
|
-
|
Buy Now | |
TTI Europe
from US$2.15
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Color | White/Black |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | 2.15mm, .085in |
Expanded Inside Diameter (Min) | .17in, 4.3mm |
Jacket Outside Diameter | 4.3mm, .17in |
Pre-Installed Lead Wire Size | 20AWG, 1216CMA, .61mm² |
Overall Length | 16.5mm, .65in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
SOLDER SLEEVE, PVDF, 16.5MM, BLUE | element14 |
Cable Accessories Terminator Tin | Avnet America |
343648-000 7-1192588-1 SO63-3-55-20-90 | Heilind Electronics |
So63-3-55-20-90 |Raychem Te Connectivity 343648-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Asia |
Solder Sleeves & Shield Tubing SO63-3-55-20-90 | Sager |
Where can I find additional details, specifications and documents for a 343648-000?
Additional datasheets, footprints and schematics for 343648-000 are listed on our Part Details page. You can also find images and similar parts to 343648-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343648-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343648-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343648-000 fall under?
The 343648-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 343648-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343648-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 343648-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343648-000 have stock available?
Authorised distributors including element14, Avnet America, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 343648-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343648-000 often in real-time on the comparison pages.
What if I can't find stock of 343648-000?
You can fill out our help required form which you can use to request a quote for 343648-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.