Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0353
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
14
in stock
|
Buy Now | |
Boersig
from US$0.0410
|
35,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
24,008
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.0353
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .204mm, .008in |
Extension Below Board | 3.5mm, .137in |
Accepts Wire Insulation Diameter Range | .086 – .106in, 2.2 – 2.7mm |
Height Above PC Board | .135in, 3.4mm |
PCB Hole Diameter | .094in, 2.4mm |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Wire Insulation Diameter (Max) | 2.7mm, .106in |
CSA Certified | No |
Wire Insulation Support | With |
Line | AMP-In-Mini |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Stranded |
Terminates To | Printed Circuit Board |
Support Style | Insulation Support |
FASTON | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMP-IN MINI (SPECIAL) 18.5-14 AWG PCB Terminal Type: Receptacle PCB Hole Diameter: 2.4 mm PCB Hole Diameter: .094 in Profile Height from PCB: .135 in Profile Height from PCB: 3.4 mm Receptacle 2.4 mm .094" .135" | PCB Terminal | Part Number: 343445-2 | Internal Number: 343445-2 | TE Connectivity | TE Store |
AMP-IN MINI (SPECIAL) | TTI Europe |
Contact pcb special Mini Amp-In | RS |
Terminals Amp-In Mini (Special) 18.5-14 Awg |Amp Te Connectivity 343445-2 | Newark Electronics |
AMP343445-2 | Avnet America |
PCB TERMINAL, 2.4MM | element14 |
Where can I find additional details, specifications and documents for a 343445-2?
Additional datasheets, footprints and schematics for 343445-2 are listed on our Part Details page. You can also find images and similar parts to 343445-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 343445-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 343445-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 343445-2 fall under?
The 343445-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 343445-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 343445-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 343445-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 343445-2 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, RS and Newark Electronics have stock available or on a lead time for 343445-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 343445-2 often in real-time on the comparison pages.
What if I can't find stock of 343445-2?
You can fill out our help required form which you can use to request a quote for 343445-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.