Prices starting from US$0.51
Weight per Piece | .612g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Tongue Thickness | .79mm, .031in |
Overall Length | .75in, 19.05mm |
Stud Diameter | .138in, 3.51mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Shape Description | RING-092 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Pidg Hk 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 34313 | Newark Electronics |
Hook Tongue Terminal 16-22AWG 19.05mm 7.14mm Tin Loose Piece | Avnet America |
PIDG, Hk 22-16 Comm 22-18 Mil 6 | TE Connectivity 34313 | RS Americas |
Where can I find additional details, specifications and documents for a 34313?
Additional datasheets, footprints and schematics for 34313 are listed on our Part Details page. You can also find images and similar parts to 34313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34313 fall under?
The 34313 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34313 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34313 you can contact the distributor directly for product support, shipping queries etc.
Is the 34313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34313 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 34313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34313 often in real-time on the comparison pages.
What if I can't find stock of 34313?
You can fill out our help required form which you can use to request a quote for 34313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.