Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.28
|
3
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
from US$3.94
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
TE Store
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$1,117.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Color | Yellow |
Weight per Piece | 1.515g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .235in, 5.97mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 22 – 10AWG |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | VS-300V, 90°- C. |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Serrated | No |
Sealable | No |
Splice Type | Closed End |
Product Type | Splice |
Insulated | Yes |
Splice Terminal 10-22AWG 24.77mm Tin Loose Piece | Avnet Asia |
Closed End Vinyl Bomb-Tail Splice-Vs, Esv |Amp Te Connectivity 34308 | Newark Electronics |
Terminals VINYL 22-10AWG .975 | Rapid Electronics |
TE Connectivity - AMP SPLICE,CE 22-10 | Distrelec |
Closed end splice, PLASTI-GRIP, yellow | RS |
Closed Barrel Closed End 22-10 AWG Non-Insulation Support Splice Terminal | Future Electronics |
CLOSED END SPLICE AWG22-10 YEL | TTI Europe |
Special Order: SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: 2.62 – 6.64 mm² Sealable: No Compatible Insulation Diameter Range: .235 in Closed End Splice 22 – 10 AWG 2.62 – 6.64 mm² | Electrical Wire Splice | Part Number: 34308 | Internal Number: 34308 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
TEST WEIGHT SET, M1, 1MG TO 5KG | Farnell |
Where can I find additional details, specifications and documents for a 34308?
Additional datasheets, footprints and schematics for 34308 are listed on our Part Details page. You can also find images and similar parts to 34308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34308 fall under?
The 34308 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34308 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34308 you can contact the distributor directly for product support, shipping queries etc.
Is the 34308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34308 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 34308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34308 often in real-time on the comparison pages.
What if I can't find stock of 34308?
You can fill out our help required form which you can use to request a quote for 34308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.