Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$311.87
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
25,327
in stock
|
Buy Now | |
TE Store
from US$0.84
|
1,482
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$33.33
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now |
Weight per Piece | .561g |
---|---|
Plating Material | Tin |
Color | Red |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 22 – 14AWG, .3 – 2mm², 509 – 5180CMA |
Wire Insulation Diameter (Max) | .156in, 3.96mm |
Overall Length | .729in |
Operating Voltage | 300 V |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | VS-300V, 90°- C. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | No |
Sealable | No |
Splice Type | Closed End |
Product Type | Splice |
Insulated | Yes |
Operating Temperature Range | 90°C |
SPLICE,CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .156 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 34304 | Internal Number: 34304 | TE Connectivity | TE Store |
Terminal, Closed End Splice, 14Awg, Blue | Newark Electronics |
Terminals VINYL 22-14AWG .729 | Rapid Electronics |
Splice Terminal 14-22AWG 19.05mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP SPLICE,CE 22-14 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
TEST WEIGHT SET, M1, 1MG TO 200G | Farnell |
Where can I find additional details, specifications and documents for a 34304?
Additional datasheets, footprints and schematics for 34304 are listed on our Part Details page. You can also find images and similar parts to 34304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34304 fall under?
The 34304 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34304 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34304 you can contact the distributor directly for product support, shipping queries etc.
Is the 34304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34304 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 34304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34304 often in real-time on the comparison pages.
What if I can't find stock of 34304?
You can fill out our help required form which you can use to request a quote for 34304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.