Options for Price Comparison
Distributor Statistics for 343033-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 343033-000
Details for 343033-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

343033-000 by TE Connectivity

TXR61AB00-1607AI

Part Information

343033-000 image
Not applicable for solder process capability
Status: Active
Aliases: 343033-000, 3-1192584-9
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
7
Material:
Aluminum
TE Adapter Code:
61
Cable Diameter Range:
.219 – .35in, 5.6 – 8.9mm
Cable Entry Diameter:
.01 – .44in, .2 – 11.1mm
Connector Detail Specification Number:
M81511/05, M81511/31, M81511/36, M81511/37, M81511/46, M81511/01, M81511/53, M81511/25, M81511/26, M81511/34, M81511/06, M81511/21, M81511/33, M81511/23, M81511/35, M81511/38, M81511/32, M81511/41, M81511/45, M81511/55, M81511/03, M81511/49, M81511/51, M81511/56
Connector General Specification Number:
MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
E, 16
Termination Device Included:
TR07AI
Style:
Tinel-Lock Adapter
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 7 Avnet America