Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Inter Series Connector A | Binding Post |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | - |
Inter Series Connector B | BNC Coaxial |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
ADAPTER, BNC PLUG-BINDING POST | element14 |
Adapter BNC BNC Male 30 VAC/60 VDC (Max.) Black | Pomona Electronics 3430-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3430-0.?
Additional datasheets, footprints and schematics for 3430-0. are listed on our Part Details page. You can also find images and similar parts to 3430-0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3430-0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3430-0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3430-0. fall under?
The 3430-0. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 3430-0. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3430-0. you can contact the distributor directly for product support, shipping queries etc.
Is the 3430-0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3430-0. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 3430-0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3430-0. often in real-time on the comparison pages.
What if I can't find stock of 3430-0.?
You can fill out our help required form which you can use to request a quote for 3430-0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.