Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Plating Material | Tin |
---|---|
Insulation Color | Red |
Insulation Material | Nylon |
Sleeve Material | Nylon |
Tab Thickness | .84mm, .033in |
Terminal Type | Tab |
Terminal Orientation | Straight |
Overall Length | 22.96mm, .904in |
Material Thickness | .031in |
Barrel Inside Diameter | 3.7mm, .145in |
Accepts Wire Insulation Diameter Range | 2.67 – 3.56mm, .105 – .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Support | Without |
Connects To | Tab |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
TAB,PIDG 22-16 Crimp Wire Terminal Type: Tab Mating Tab Thickness: .84 mm Mating Tab Thickness: .033 in Compatible Insulation Diameter Range: .105 – .14 in .14 in Compatible Insulation Diameter Range: 2.67 – 3.56 mm 3.56 mm Tab .84 mm .033" .105 – .14" | Pidg Pre-Insulated Diamond Grip Tab | Part Number: 34294 | Internal Number: 34294 | TE Connectivity | TE Store |
Tab,pidg 22-16 Rohs Compliant: Yes |Amp Te Connectivity 34294 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 22.96mm Tin Loose Piece | Future Electronics |
Where can I find additional details, specifications and documents for a 34294?
Additional datasheets, footprints and schematics for 34294 are listed on our Part Details page. You can also find images and similar parts to 34294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34294 fall under?
The 34294 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 34294 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34294 you can contact the distributor directly for product support, shipping queries etc.
Is the 34294 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34294 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 34294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34294 often in real-time on the comparison pages.
What if I can't find stock of 34294?
You can fill out our help required form which you can use to request a quote for 34294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.