Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1192582-1,
342759-000 |
Material Code | 12 |
---|---|
Adhesive Pre-Coat | No |
Color | Black |
Material Systems Code | 200 |
Material | Modified Fluoro-Elastomer |
Pliancy | Flexible |
Expanded Inside Diameter (Min) | 39mm, 1.54in |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Width | .98in, 25mm |
Government Qualified | No |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Code | S1255-04 |
Size Code | 12 |
製品タイプ | Molded Part |
Molded Part Type | Bobbins |
Operating Temperature Range | -55 – 200°C |
Cable Mounting&accessories 202W312-12-0 |Raychem Te Connectivity 342759-000 | Newark Electronics |
Cable Accessories Boot Modified Fluoroelastomer Black | Avnet America |
Cable Mounting & Accessories 202W312-12-0 | Sager |
Where can I find additional details, specifications and documents for a 342759-000?
Additional datasheets, footprints and schematics for 342759-000 are listed on our Part Details page. You can also find images and similar parts to 342759-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342759-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342759-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342759-000 fall under?
The 342759-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Component Accessories.
Can I view similar or alternative parts?
You can view similar parts to 342759-000 when available in the Heat Shrink Component Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342759-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 342759-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342759-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 342759-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342759-000 often in real-time on the comparison pages.
What if I can't find stock of 342759-000?
You can fill out our help required form which you can use to request a quote for 342759-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.