Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .398g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Hook Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.65mm, .065in |
Tongue Thickness | .03in, .79mm |
Overall Length | .53in, 13.46mm |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | .145in, 3.68mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Shape Description | SPADE-050 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Status: | Unknown |
---|---|
Series: | Steinel 342 |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 1100°F |
Product Range | Steinel 342 |
RoHS Compliant | Yes |
Hg2000E Electronic Hot Air Gun, 120V, +1100+F | Newark Electronics |
HG 2000E Ergonomic, Electronically controlled heat gun | Power and Signal Group |
Where can I find additional details, specifications and documents for a 34261?
Additional datasheets, footprints and schematics for 34261 are listed on our Part Details page. You can also find images and similar parts to 34261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34261 fall under?
The 34261 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34261 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34261 you can contact the distributor directly for product support, shipping queries etc.
Is the 34261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34261 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics and Power and Signal Group have stock available or on a lead time for 34261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34261 often in real-time on the comparison pages.
What if I can't find stock of 34261?
You can fill out our help required form which you can use to request a quote for 34261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.