Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
342513-000,
9-1192580-3 |
Contact Style | Pin |
---|---|
Contact Size | Subminiature |
Wire Size | .25 – .05mm², 24 – 30AWG |
Government Qualified | No |
Comment | Commercial item. |
Product Type | Contact |
Wire/Cable Type | Twisted Pair |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
D-Sub Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 342513-000?
Additional datasheets, footprints and schematics for 342513-000 are listed on our Part Details page. You can also find images and similar parts to 342513-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342513-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342513-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342513-000 fall under?
The 342513-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 342513-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342513-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 342513-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342513-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 342513-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342513-000 often in real-time on the comparison pages.
What if I can't find stock of 342513-000?
You can fill out our help required form which you can use to request a quote for 342513-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.