Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0342368-1,
CU3083-000 |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.02 – 1.78mm, .04 – .07in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 15mm, .591in |
Mating Tab Width | .187in, 4.75mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON FMALE AWG24-20 | TTI Europe |
.187 Faston Receptacle. |Amp Te Connectivity 342368-1 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 15mm 5.59mm Strip | Avnet America |
Special Order: 187 FASTON,REC.,30-24 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 342368-1 | Internal Number: 342368-1 | Alias Number: AMPS-0-0342368-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 342368-1?
Additional datasheets, footprints and schematics for 342368-1 are listed on our Part Details page. You can also find images and similar parts to 342368-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342368-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342368-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342368-1 fall under?
The 342368-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 342368-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342368-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342368-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342368-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 342368-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342368-1 often in real-time on the comparison pages.
What if I can't find stock of 342368-1?
You can fill out our help required form which you can use to request a quote for 342368-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.