Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 1.782g |
Splice Material | Copper |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Material Thickness | .042in, 1.07mm |
Barrel Inside Diameter | 3.4mm, .134in |
Outside Diameter | .221in, 5.61mm |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Serrated | Yes |
Product Type | Splice |
Splice Type | Butt Splice |
Insulated | No |
Splice,budg Butt 12-10 Rohs Compliant: Yes |Amp Te Connectivity 34228 | Newark Electronics |
Splice Terminal 10-12AWG 14.35mm 5.61mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34228?
Additional datasheets, footprints and schematics for 34228 are listed on our Part Details page. You can also find images and similar parts to 34228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34228 fall under?
The 34228 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34228 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34228 you can contact the distributor directly for product support, shipping queries etc.
Is the 34228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34228 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 34228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34228 often in real-time on the comparison pages.
What if I can't find stock of 34228?
You can fill out our help required form which you can use to request a quote for 34228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.