Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Splice Material | Copper |
---|---|
Splice Features | Standard |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Barrel Inside Diameter | 2.26mm, .089in |
Material Thickness | .033in, .84mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Outside Diameter | .16in, 4.06mm |
Overall Length | 14.4mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
Splice Terminal 14-16AWG 14.4mm 4.06mm Tin Loose Piece | Avnet America |
Special Order: BUDGET BUTT SPLICE 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 34227 | Internal Number: 34227 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34227?
Additional datasheets, footprints and schematics for 34227 are listed on our Part Details page. You can also find images and similar parts to 34227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34227 fall under?
The 34227 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34227 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34227 you can contact the distributor directly for product support, shipping queries etc.
Is the 34227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34227 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 34227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34227 often in real-time on the comparison pages.
What if I can't find stock of 34227?
You can fill out our help required form which you can use to request a quote for 34227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.