Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
400
in stock
|
Buy Now | |
TE Store
from US$0.31
|
9,179
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7,650
in stock
|
Buy Now | |
element14
from US$0.22
|
7,650
in stock
|
Buy Now | |
Farnell
from US$0.20
|
7,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
499
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.32g |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1 – 2.5mm², 16 – 14AWG |
Overall Length | 28mm, 1.102in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | 6.7mm, .265in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
16-14 F.E.P.G. RING TONGUE NO. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Stud Size: M6 Stud Diameter: 6.7 mm Closed Ring Tongue Terminal 16 – 14 AWG 1 – 2.5 mm² M6 | Ring Terminal | Part Number: 342145-1 | Internal Number: 342145-1 | 6.7 mm | TE Connectivity | TE Store |
16-14 F.E.P.G. RING TON | TTI Europe |
Ring Tongue Terminal, Plasti-Grip Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Vinyl Rohs Compliant: Yes |Amp Te Connectivity 342145-1 | Newark Electronics |
CRIMP TERMINAL, RING, 6MM, BLUE | element14 |
Terminals 16-14 F.E.P.G. RING TONGUE NO. | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.5mm2 | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, PLASTI-GRIP, blue, M6 | RS |
Ring Tongue Terminal 14-16AWG 27mm 11.9mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 342145-1?
Additional datasheets, footprints and schematics for 342145-1 are listed on our Part Details page. You can also find images and similar parts to 342145-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342145-1 fall under?
The 342145-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342145-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342145-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342145-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342145-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 342145-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342145-1 often in real-time on the comparison pages.
What if I can't find stock of 342145-1?
You can fill out our help required form which you can use to request a quote for 342145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.