Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Blue |
---|---|
Weight per Piece | .121g |
Plating Material | Tin, Copper |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.7mm, .145in |
Wire Size | 1 – 2.5mm², 16 – 14AWG |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | .72in, 18.3mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Stud Size | #6, M3.5 |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals 16-14 F.e.p.g. Ring Tongue No. |Amp Te Connectivity 342142-1 | Newark Electronics |
Ring Tongue Terminal 13.5-17AWG 18.29mm 6.4mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 342142-1?
Additional datasheets, footprints and schematics for 342142-1 are listed on our Part Details page. You can also find images and similar parts to 342142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342142-1 fall under?
The 342142-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342142-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342142-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 342142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342142-1 often in real-time on the comparison pages.
What if I can't find stock of 342142-1?
You can fill out our help required form which you can use to request a quote for 342142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.