Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3421334005,
3-1192579-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Engine Oil, Gasoline, Hydraulic Fluid |
Flexibility | Semi-Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Expanded Inside Diameter (Min) | .236in, 6mm |
Recovered Inside Diameter (Max) | 2mm, .079in |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Dual |
Product Family | CGAT |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -30 – 80°C |
Recovery Temperature | 115°C |
Resistant To | Fluids |
Heat Shrink Tubing & Sleeves CGAT-6/2-0-SP | Sager |
CGAT-6/2-0-SP TOOLING 250METRE PER ROLL | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3421334005?
Additional datasheets, footprints and schematics for 3421334005 are listed on our Part Details page. You can also find images and similar parts to 3421334005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3421334005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3421334005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3421334005 fall under?
The 3421334005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3421334005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3421334005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3421334005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3421334005 have stock available?
Authorised distributors including Boersig, Sager and Avnet Abacus have stock available or on a lead time for 3421334005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3421334005 often in real-time on the comparison pages.
What if I can't find stock of 3421334005?
You can fill out our help required form which you can use to request a quote for 3421334005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.