Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3421332006,
3-1192579-1 |
Fluid Type | Gasoline, Hydraulic Fluid, Engine Oil |
---|---|
Color | Black |
Flexibility | Semi-Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Recovered Inside Diameter (Max) | .079in, 2mm |
Expanded Inside Diameter (Min) | .236in, 6mm |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | CGAT |
Wall Type | Dual |
Operating Temperature Range | -30 – 80°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Recovery Temperature | 115°C |
Resistant To | Fluids |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet Abacus |
Dual Wall Flame-Retardant Heat Shrink Tubing | Future Electronics |
Heat Shrink Tubing & Sleeves CGAT-6/2-0-STK | Sager |
Where can I find additional details, specifications and documents for a 3421332006?
Additional datasheets, footprints and schematics for 3421332006 are listed on our Part Details page. You can also find images and similar parts to 3421332006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3421332006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3421332006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3421332006 fall under?
The 3421332006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3421332006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3421332006 you can contact the distributor directly for product support, shipping queries etc.
Is the 3421332006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3421332006 have stock available?
Authorised distributors including Avnet Abacus, Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 3421332006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3421332006 often in real-time on the comparison pages.
What if I can't find stock of 3421332006?
You can fill out our help required form which you can use to request a quote for 3421332006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.