Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Weight per Piece | .155g |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Overall Length | .925in, 23.5mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .3 – 1.3mm² |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Wire Insulation Diameter | 2.7 – 3.6mm, .106 – .142in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminal Features | Sheared |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
22-16 F.E.P.G. SPADE 4BA STUD Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Stud Size: #6 M3.5 Stud Diameter: 3.68 mm Spade Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² #6 | Spade Terminal | Part Number: 342117-1 | Internal Number: 342117-1 | 3.68 mm | TE Connectivity | TE Store |
22-16 F.e.p.g. Spade 4Ba Stud Rohs Compliant: Yes |Amp Te Connectivity 342117-1 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 23.5mm 9.5mm Tin Loose Piece | Avnet America |
22-16 F.E.P.G. Spade 4Ba Stud | TE Connectivity 342117-1 | RS Americas |
Where can I find additional details, specifications and documents for a 342117-1?
Additional datasheets, footprints and schematics for 342117-1 are listed on our Part Details page. You can also find images and similar parts to 342117-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342117-1 fall under?
The 342117-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342117-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342117-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342117-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342117-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 342117-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342117-1 often in real-time on the comparison pages.
What if I can't find stock of 342117-1?
You can fill out our help required form which you can use to request a quote for 342117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.