Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
100
in stock
|
Buy Now | |
TE Store
from US$0.32
|
7,071
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,414
in stock
|
Buy Now | |
element14
from US$0.16
|
1,414
in stock
|
Buy Now | |
Farnell
from US$0.17
|
1,414
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
22-16 F.E.P.G.RING TONGUE'0BA' Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 342104-1 | Internal Number: 342104-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Red, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 342104-1 | Newark Electronics |
TERMINAL, RING TONGUE, #10, RED, 16AWG | element14 |
Ring terminal, PLASTI-GRIP, red, M5 | RS |
Ring Tongue Terminal 16-22AWG 21.87mm 7.9mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term, M5 Stud Size,22 to 16AWG, Red | TE Connectivity 342104-1 | RS Americas |
Where can I find additional details, specifications and documents for a 342104-1?
Additional datasheets, footprints and schematics for 342104-1 are listed on our Part Details page. You can also find images and similar parts to 342104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342104-1 fall under?
The 342104-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 342104-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342104-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 342104-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 342104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342104-1 often in real-time on the comparison pages.
What if I can't find stock of 342104-1?
You can fill out our help required form which you can use to request a quote for 342104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.