Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
element14
from US$0.16
|
16,166
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
6,335
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
6,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,189
in stock
|
Buy Now | |
Farnell
from US$0.16
|
6,189
in stock
|
Buy Now | |
TE Store
from US$0.34
|
3,434
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,006
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Weight per Piece | .155g |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .856in, 21.74mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .141in, 3.6mm |
Wire Size | 22 – 16AWG, .3 – 1.3mm² |
Wire Insulation Diameter | 2.7 – 3.6mm, .106 – .142in |
Stud Diameter | .171in, 4.3mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Terminal Features | Sheared |
Support Style | Insulation Support |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, M4, 18AWG, RED | element14 |
Terminals 22-16 F.E.P.G. RING TONGUE NO. | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.3mm2 | Distrelec |
Terminal, Ring Tongue, M4, 18Awg, Red | Newark Electronics |
22-16 F.E.P.G. RING TONGUE NO. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Stud Size: M4 #8 Stud Diameter: 4.3 mm Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² M4 | Ring Terminal | Part Number: 342103-1 | Internal Number: 342103-1 | 4.3 mm | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, red, M4 | RS |
Ring Tongue Terminal 16-22AWG 21.87mm 7.9mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term, M4 Stud Size,22 to 16AWG, Red | TE Connectivity 342103-1 | RS Americas |
Where can I find additional details, specifications and documents for a 342103-1?
Additional datasheets, footprints and schematics for 342103-1 are listed on our Part Details page. You can also find images and similar parts to 342103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342103-1 fall under?
The 342103-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342103-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342103-1 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 342103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342103-1 often in real-time on the comparison pages.
What if I can't find stock of 342103-1?
You can fill out our help required form which you can use to request a quote for 342103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.