Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034162-0,
756148-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
16,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
43,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
21,069
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
21,069
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
18,801
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
10,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
7,248
in stock
|
Buy Now | |
element14
from US$0.15
|
2,046
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,682
in stock
|
Buy Now | |
Farnell
from US$0.17
|
1,556
in stock
|
Buy Now | |
TE Store
from US$0.30
|
1,551
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
398
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.32g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .031in, .79mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 6.73mm, .265in |
Overall Length | 1.09in, 27.69mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-043 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 1/4 | Heilind Electronics |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Ring Tongue Terminal 14-16AWG 27.69mm 11.91mm Tin Loose Piece | Avnet America |
Ring Tongue Terminal, 16-14AWG, Ring Type, Blue, Insulated, PlastiGrip Series | TE Connectivity 34162 | RS Americas |
Ring terminal, PLASTI-GRIP, blue, M6 | RS |
TERMINAL,PG R 16-14 1/4 BLUE | TTI Europe |
TERMINAL, RING TONGUE | element14 |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL,PG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34162 | Internal Number: 34162 | Alias Number: 756148-000 | TE Connectivity | TE Store |
Plasti-Grip 16-14 AWG Blue Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity Ring Terminal, Blue, 1.04 ... 2.62mm² | Distrelec |
Terminals RING 16-14AWG 1/4 | Sager |
TERMINAL,PG R 16-14 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34162?
Additional datasheets, footprints and schematics for 34162 are listed on our Part Details page. You can also find images and similar parts to 34162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34162 fall under?
The 34162 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34162 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34162 you can contact the distributor directly for product support, shipping queries etc.
Is the 34162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34162 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, RS Americas and RS have stock available or on a lead time for 34162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34162 often in real-time on the comparison pages.
What if I can't find stock of 34162?
You can fill out our help required form which you can use to request a quote for 34162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.