Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D06199-000,
AMPS-0-0034161-0 |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$20.40 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.20 |
57,397
|
Buy Now | |
Farnell | US$0.18 |
33,279
|
Buy Now | |
Newark Electronics | US$0.16 |
33,279
|
Buy Now | |
element14 | US$0.14 |
33,279
|
Buy Now | |
Powell Electronics | US$0.16 |
9,624
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
9,566
|
Buy Now | |
Avnet America | US$0.13 |
4,343
|
Buy Now | |
RS Americas | US$0.16 |
4,210
|
Buy Now | |
TE Store | US$0.29 |
3,577
|
Buy Now | |
Rapid Electronics | US$0.17 |
608
|
Buy Now | |
Chip One Stop | US$0.26 |
608
|
Buy Now | |
Electro Enterprises | US$0.19 |
5
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
Boersig | US$0.12 |
-
|
Buy Now | |
Carlton-Bates | US$0.18 |
-
|
Buy Now | |
Sager | US$0.13 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .846g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | .87in, 22.12mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-043 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 10 | Heilind Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, BLUE | Farnell |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue 16-14AWG Blue Stud Sz 10, PLASTI-GRIP Series | TE Connectivity 34161 | RS Americas |
TERMINAL,PG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34161 | Internal Number: 34161 | Alias Number: AMPS-0-0034161-0 | TE Connectivity | TE Store |
Terminals RING 16-14AWG 10 | Rapid Electronics |
RING TERMINAL 16-14AWG PLASTIGRIP | RS |
Plasti-Grip 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34161?
Additional datasheets, footprints and schematics for 34161 are listed on our Part Details page. You can also find images and similar parts to 34161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34161 fall under?
The 34161 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34161 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34161 you can contact the distributor directly for product support, shipping queries etc.
Is the 34161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34161 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and Powell Electronics have stock available or on a lead time for 34161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34161 often in real-time on the comparison pages.
What if I can't find stock of 34161?
You can fill out our help required form which you can use to request a quote for 34161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.