Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034160-0,
503488-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
15,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
69,161
in stock
|
Buy Now | |
element14
from US$0.11
|
68,926
in stock
|
Buy Now | |
Farnell
from US$0.12
|
67,819
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
66,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
45,729
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
30,037
in stock
|
Buy Now | |
TE Store
from US$0.21
|
29,248
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
27,332
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
23,552
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
21,721
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
21,302
in stock
|
Buy Now | |
Conrad
from US$0.20
|
5,716
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
4,555
in stock
|
Buy Now | |
Boersig
from US$0.13
|
3,827
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,312
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,999
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
665
in stock
|
Buy Now | |
SOS electronic
from US$0.12
|
140
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Sorelec
-
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .932g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Overall Length | 22.12mm, .87in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Operating Temperature Range | 105°C, 221°F |
Terminal, Crimp, #8, 16-14 | Newark Electronics |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
TERMINAL,PG R 16-14 8 BLUE | TTI Europe |
Terminals RING 16-14AWG STUD 8 | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Loose Piece | Avnet America |
TERMINAL,PG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34160 | Internal Number: 34160 | Alias Number: 503488-000 | TE Connectivity | TE Store |
TERMINAL,PG R 16-14 8 | Heilind Electronics |
Plasti-Grip 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring terminal, PLASTI-GRIP, blue, M4 | RS |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength after processing. The conically shaped wire input wire can easily introduce sleeve enables stripped. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Ring Terminal, Partially Insulated, 1.04 ... 2.62mm², M4 | Distrelec |
Ring Terminal M4 Insulated Blue 1,5-2,5mm2 Cu/Sn | SOS electronic |
Terminal Ring Tongue 16-14AWG Blue Stud Sz 8, PLASTI-GRIP Series | TE Connectivity 34160 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Termination | Crimp |
Where can I find additional details, specifications and documents for a 34160?
Additional datasheets, footprints and schematics for 34160 are listed on our Part Details page. You can also find images and similar parts to 34160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34160 fall under?
The 34160 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34160 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34160 you can contact the distributor directly for product support, shipping queries etc.
Is the 34160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34160 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 34160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34160 often in real-time on the comparison pages.
What if I can't find stock of 34160?
You can fill out our help required form which you can use to request a quote for 34160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.