Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42938-5263,
2-42938-5296, 841140-000, AMPS-0-0034158-0 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
21,652
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
14,168
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
10,082
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
9,160
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
9,160
in stock
|
Buy Now | |
element14
from US$0.25
|
7,415
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,415
in stock
|
Buy Now | |
TE Store
from US$0.38
|
7,355
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
5,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
4,330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
381
in stock
|
Buy Now | |
Conrad
from US$0.44
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
126
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
31
in stock
|
Buy Now | |
Carlton-Bates
-
|
395
in stock
|
Buy Now | |
Avnet Abacus
-
|
209
in stock
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .652g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | .715in, 18.16mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 6.35mm, .25in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Shape Description | RING-043 |
Insulated | Yes |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 6 | Heilind Electronics |
Terminals TERMINAL PG R 16-14 | Rapid Electronics |
Terminal Ring Tongue 16-14AWG Blue Stud Sz 6, PLASTI-GRIP Series | TE Connectivity 34158 | RS Americas |
Ring terminal, PLASTI-GRIP, blue, M3.5 | RS |
34158 Rohs Compliant: Yes |Amp Te Connectivity 34158 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34158 | Internal Number: 34158 | Alias Number: 2-42938-5263 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength after processing. The conically shaped wire input wire can easily introduce sleeve enables stripped. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
TE Connectivity Ring Terminal, Partially Insulated, 1.04 ... 2.62mm², M3.5 | Distrelec |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34158?
Additional datasheets, footprints and schematics for 34158 are listed on our Part Details page. You can also find images and similar parts to 34158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34158 fall under?
The 34158 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34158 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34158 you can contact the distributor directly for product support, shipping queries etc.
Is the 34158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34158 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for 34158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34158 often in real-time on the comparison pages.
What if I can't find stock of 34158?
You can fill out our help required form which you can use to request a quote for 34158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.