Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034157-0,
E14197-000 |
Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.46 |
2,000
|
Buy Now | |
Rapid Electronics | US$0.51 |
6,111
|
Buy Now | |
Distrelec | US$0.34 |
5,881
|
Buy Now | |
Newark Electronics | US$0.42 |
230
|
Buy Now | |
Chip One Stop | US$0.44 |
230
|
Buy Now | |
Heilind Electronics | US$0.33 |
1
|
Buy Now | |
Farnell | US$0.36 |
-
|
Buy Now | |
Avnet America | US$0.27 |
-
|
Buy Now | |
RS Americas | US$0.43 |
-
|
Buy Now | |
element14 | US$0.63 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
TTI Europe | US$0.27 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .677g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | 18.16mm, .71in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M2.5, #4 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TE 34157 Plasti-grip Terminal Ring M2.5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PG R 16-14 4 | Distrelec |
Ring terminal, PLASTI-GRIP, blue, M2.5 | RS |
Terminals Ring 16-14Awg Stud 4 Rohs Compliant: Yes |Amp Te Connectivity 34157 | Newark Electronics |
TERMINAL,PG R 16-14 4 | Heilind Electronics |
TERMINAL, RING TONGUE, #4, 14AWG, BLUE | Farnell |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL | RS Americas |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 34157?
Additional datasheets, footprints and schematics for 34157 are listed on our Part Details page. You can also find images and similar parts to 34157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34157 fall under?
The 34157 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34157 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34157 you can contact the distributor directly for product support, shipping queries etc.
Is the 34157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34157 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 34157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34157 often in real-time on the comparison pages.
What if I can't find stock of 34157?
You can fill out our help required form which you can use to request a quote for 34157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.