Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034156-0,
199016-000 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,900
in stock
|
Buy Now | |
TE Store
from US$0.45
|
25,255
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,390
in stock
|
Buy Now | |
element14
from US$0.22
|
7,390
in stock
|
Buy Now | |
Farnell
from US$0.24
|
7,390
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,030
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
80
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .791g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Overall Length | 23.37mm, .92in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-021 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG SPD 22-16 COMM 22-18 MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34156 | Internal Number: 34156 | Alias Number: 199016-000 | TE Connectivity | TE Store |
Terminal, Spade, #10, 22-16Awg Rohs Compliant: Yes |Amp Te Connectivity 34156 | Newark Electronics |
TERMINAL, SPADE, #10, 22-16AWG | element14 |
Spade terminal, PLASTI-GRIP, red, M5 | RS |
Terminal Spade Tongue 22-16AWG Red Stud Sz 10 | TE Connectivity 34156 | RS Americas |
Tip: fork | Transfer Multisort Elektronik |
Spade Tongue Terminal 16-22AWG 23.37mm 9.53mm Tin Loose Piece | Avnet America |
TE Connectivity PG SPD 22-16 COMM 22-18 MIL 10 Punches & | Distrelec |
Where can I find additional details, specifications and documents for a 34156?
Additional datasheets, footprints and schematics for 34156 are listed on our Part Details page. You can also find images and similar parts to 34156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34156 fall under?
The 34156 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34156 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34156 you can contact the distributor directly for product support, shipping queries etc.
Is the 34156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34156 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 34156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34156 often in real-time on the comparison pages.
What if I can't find stock of 34156?
You can fill out our help required form which you can use to request a quote for 34156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.