3415584001 Heat Shrink Tubing by TE Connectivity

CGPT-9.5/4.8-9-FSP

Status: Active
Series: -
RoHS: Unknown
Aliases: 3415584001,
1198920-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Newark
Newark
from US$1.96
1,089
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.98
1,089
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.10
900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Gasoline, Lubricating Oil
Shrink Ratio 2:1
Flexibility Flexible
Color White
Material Irradiated Modified Polyolefin
Recovered Wall Thickness (Tolerance) .15mm, .006in
Recovered Wall Thickness (Nominal) .026in, .65mm
Recovered Inside Diameter (Max) .189in, 4.8mm
Expanded Inside Diameter (Min) .374in, 9.5mm
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Flat Spool
Applicable Region EMEA, Asia
Product Family CGPT
Wall Type Single
Resistant To Mechanical Damage, Fluids, Strain
Recovery Temperature 120°C
Fluid Resistance Splash Protection
Flammability Flame-Retardant
Shrink Temperature (Min) 80°C
Operating Temperature Range -40 – 135°C

Alternative Descriptions

Cgpt-9.5/4.8-9-Fsp |Raychem Te Connectivity 3415584001 | Newark Electronics
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin White Spool | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3415584001?

Additional datasheets, footprints and schematics for 3415584001 are listed on our Part Details page. You can also find images and similar parts to 3415584001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3415584001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3415584001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3415584001 fall under?

The 3415584001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 3415584001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3415584001 you can contact the distributor directly for product support, shipping queries etc.

Is the 3415584001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3415584001 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 3415584001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3415584001 often in real-time on the comparison pages.

What if I can't find stock of 3415584001?

You can fill out our help required form which you can use to request a quote for 3415584001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay