Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C96865-000,
AMPS-0-0034155-0 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
5,000
in stock
|
Buy Now | |
element14
from US$0.21
|
6,888
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,888
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,655
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
6,655
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
5,860
in stock
|
Buy Now | |
Boersig
from US$0.20
|
3,835
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,536
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,367
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
1,296
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .866g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | .171in, 4.34mm |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .92in, 23.37mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
CRIMP TERMINAL, FORK, #8, 16AWG, RED | Farnell |
34155 Rohs Compliant: Yes |Amp Te Connectivity 34155 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 23.37mm 9.53mm Tin Loose Piece | Avnet America |
PG SPD 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Spade terminal, PLASTI-GRIP, red, M4 | RS |
PG SPD 22-16 COMM 22-18 MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34155 | Internal Number: 34155 | Alias Number: AMPS-0-0034155-0 | TE Connectivity | TE Store |
Terminal Spade Tongue 22-16AWG Red Stud Sz 8, PLASTI-GRIP Series | TE Connectivity 34155 | RS Americas |
Plasti-Grip 22-16 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
TE Connectivity PG SPD 22-16 COMM 22-18 MIL 8 Fork Termi | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Connector Type | Spade |
Where can I find additional details, specifications and documents for a 34155?
Additional datasheets, footprints and schematics for 34155 are listed on our Part Details page. You can also find images and similar parts to 34155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34155 fall under?
The 34155 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34155 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34155 you can contact the distributor directly for product support, shipping queries etc.
Is the 34155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34155 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 34155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34155 often in real-time on the comparison pages.
What if I can't find stock of 34155?
You can fill out our help required form which you can use to request a quote for 34155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.