Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034154-0,
A58836-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
13,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
17,963
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
17,513
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
17,513
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
17,513
in stock
|
Buy Now | |
TE Store
from US$0.30
|
9,960
in stock
|
Buy Now | |
Conrad
from US$0.38
|
4,537
in stock
|
Buy Now | |
RS Americas
from US$17.04
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 2.566g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 23.37mm, .92in |
Tongue Thickness | .81mm, .032in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Fork Terminal, 1.65Mm2 |Amp Te Connectivity 34154 | Newark Electronics |
Terminals P.G. SPADE | Rapid Electronics |
TE Connectivity - AMP P.G. SPADE | Distrelec |
Spade terminal, PLASTI-GRIP, red, M3.5 | RS |
P.G. SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34154 | Internal Number: 34154 | Alias Number: A58836-000 | TE Connectivity | TE Store |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact As well as a high tensile strength after processing. The conically shaped wire input sleeve enables stripped wire can easilyTo introduce. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
Spade Tongue Terminal 16-22AWG 23.37mm 9.52mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Nut Driver | RS Americas |
Where can I find additional details, specifications and documents for a 34154?
Additional datasheets, footprints and schematics for 34154 are listed on our Part Details page. You can also find images and similar parts to 34154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34154 fall under?
The 34154 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34154 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34154 you can contact the distributor directly for product support, shipping queries etc.
Is the 34154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34154 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 34154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34154 often in real-time on the comparison pages.
What if I can't find stock of 34154?
You can fill out our help required form which you can use to request a quote for 34154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.