Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 4 Wire Sensor Elements |
---|---|
For Use With | Keysight 34152A Kit |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Probe Functions | Temperature |
Test Probe Type | Multimeter |
PT100/RTD 4-Wire Class Sensor Elements | RS |
34153A/Pt100/Rtd 4-Wire Class Sensor Elements Rohs Compliant: Yes |Keysight Technologies 34153A | Newark Electronics |
KIT, RTD 4-WIRE, SENSOR ELEMENTS | element14 |
Where can I find additional details, specifications and documents for a 34153A?
Additional datasheets, footprints and schematics for 34153A are listed on our Part Details page. You can also find images and similar parts to 34153A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34153A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34153A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34153A fall under?
The 34153A is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34153A when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34153A you can contact the distributor directly for product support, shipping queries etc.
Is the 34153A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34153A have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 34153A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34153A often in real-time on the comparison pages.
What if I can't find stock of 34153A?
You can fill out our help required form which you can use to request a quote for 34153A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.