Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
2,395
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,395
in stock
|
Buy Now | |
element14
from US$0.26
|
2,395
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
2,264
in stock
|
Buy Now | |
TE Store
from US$0.54
|
1,485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
453
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
65
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.015g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.23in, 31.24mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .39in, 9.91mm |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | 3/8 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring, 9.53Mm Stud, Crimp, Red, 22-16Awg | Newark Electronics |
TERMINAL, RING, 9.53MM STUD, CRIMP, RED, 22-16AWG | element14 |
PG R 22-16 COMM 22-18 MIL 3/8 | Heilind Electronics |
PG R 22-16 COMM 22-18 MIL 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34152 | Internal Number: 34152 | TE Connectivity | TE Store |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 31.24mm 13.49mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, PG R 22-16 COMM 22-18 MIL 3/8 | TE Connectivity 34152 | RS Americas |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 3/8 | Distrelec |
PG R 22-16 COMM 22-18 MIL 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Stud/Tab Size | 0.375" |
Where can I find additional details, specifications and documents for a 34152?
Additional datasheets, footprints and schematics for 34152 are listed on our Part Details page. You can also find images and similar parts to 34152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34152 fall under?
The 34152 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34152 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34152 you can contact the distributor directly for product support, shipping queries etc.
Is the 34152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34152 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 34152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34152 often in real-time on the comparison pages.
What if I can't find stock of 34152?
You can fill out our help required form which you can use to request a quote for 34152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.