Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034151-0,
067662-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
5,859
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
30,175
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
27,468
in stock
|
Buy Now | |
Powell Electronics
from US$0.30
|
9,618
in stock
|
Buy Now | |
TE Store
from US$0.53
|
5,393
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
4,000
in stock
|
Buy Now | |
element14
from US$0.26
|
2,742
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,742
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,707
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
2,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,004
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
839
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
567
in stock
|
Buy Now | |
Conrad
from US$0.52
|
253
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$1,279.96
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .928g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .328in, 8.33mm |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Overall Length | 1.09in, 27.69mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | 5/16, M8 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TE 34151 Plasti-grip Terminal Ring M8 Stud Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity PG R 22-16 COMM 22-18 MIL 5/16 Ring Term | Distrelec |
Ring terminal, PLASTI-GRIP, red, M8 | RS |
PG R 22-16 COMM 22-18 MIL 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34151 | Internal Number: 34151 | Alias Number: 067662-000 | TE Connectivity | TE Store |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
PG R 22-16 COMM 22-18 MIL 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16", 16Awg | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength after processing. The conically shaped wire input wire can easily introduce sleeve enables stripped. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
Ring Tongue Terminal 16-22AWG 27.69mm 11.91mm Tin Loose Piece | Avnet America |
PG R 22-16 COMM 22-18 MIL 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34151?
Additional datasheets, footprints and schematics for 34151 are listed on our Part Details page. You can also find images and similar parts to 34151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34151 fall under?
The 34151 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34151 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34151 you can contact the distributor directly for product support, shipping queries etc.
Is the 34151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34151 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Powell Electronics, RS and TE Store have stock available or on a lead time for 34151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34151 often in real-time on the comparison pages.
What if I can't find stock of 34151?
You can fill out our help required form which you can use to request a quote for 34151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.