Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034150-0,
467158-000 |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
9,000
|
Buy Now | |
Heilind Electronics | US$0.25 |
45,319
|
Buy Now | |
Rapid Electronics | US$0.23 |
27,607
|
Buy Now | |
Boersig | US$0.18 |
24,108
|
Buy Now | |
Newark Electronics | US$0.24 |
22,044
|
Buy Now | |
Farnell | US$0.21 |
21,750
|
Buy Now | |
element14 | US$0.31 |
21,750
|
Buy Now | |
Future Electronics | US$0.17 |
20,000
|
Buy Now | |
Avnet America | US$0.17 |
20,000
|
Buy Now | |
Powell Electronics | US$0.21 |
19,882
|
Buy Now | |
TE Store | US$0.37 |
13,665
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
9,064
|
Buy Now | |
Chip One Stop | US$0.19 |
6,469
|
Buy Now | |
RS Americas | US$0.20 |
3,123
|
Buy Now | |
Transfer Multisort Elektronik | US$0.21 |
1,382
|
Buy Now | |
Distrelec | US$0.20 |
354
|
Buy Now | |
Carlton-Bates | US$0.18 |
-
|
Buy Now | |
TTI Europe | US$0.17 |
-
|
Buy Now | |
Sager | US$0.17 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.488g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Overall Length | 27.69mm, 1.09in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-043 |
Support Style | Insulation Support |
Stud Size | M6, 1/4 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 1/4 | Heilind Electronics |
Terminal, Ring Tongue, 1/4", 16Awg, Red | Newark Electronics |
CRIMP TERMINAL, RING, PLASTI-GRIP | Farnell |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 27.69mm 11.91mm Tin Loose Piece | Avnet America |
PG R 22-16 COMM 22-18 MIL 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34150 | Internal Number: 34150 | Alias Number: 467158-000 | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, red, M6 | RS |
Ring Tongue Terminal, 22-16AWG, Ring Type, Red, Insulated, PlastiGrip Series | TE Connectivity 34150 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Ring Terminal, Red, 0.26 ... 1.65mm² | Distrelec |
Terminal, Ring | Carlton-Bates |
Terminals PLGP RING 22-16 1/4 | Sager |
PG R 22-16 COMM 22-18 MIL 1-4 | Power and Signal Group |
Product Range | - |
---|---|
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | - |
Resistor Element Type | Carbon Film |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34150?
Additional datasheets, footprints and schematics for 34150 are listed on our Part Details page. You can also find images and similar parts to 34150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34150 fall under?
The 34150 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34150 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34150 you can contact the distributor directly for product support, shipping queries etc.
Is the 34150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34150 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Boersig, Newark Electronics and Farnell have stock available or on a lead time for 34150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34150 often in real-time on the comparison pages.
What if I can't find stock of 34150?
You can fill out our help required form which you can use to request a quote for 34150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.