Status: | Unknown |
---|---|
Series: | 3400N Series |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 55.3cu.ft/min |
Flow Rate - Metric | 94m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3400N Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
External Height | 92mm |
External Width | 92mm |
Fixing Centres | 82.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 92mm x 92mm x 25mm |
Input Voltage Max | 28V |
Input Voltage Min | 18V |
Lead Length | 310mm |
Panel Cutout Diameter | 58mm |
Power Consumption | 3W |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 18V |
Type | Standard 92mm |
Sleeve bearing axial fan,93.9cu.m/h24Vdc | RS |
ebmpapst Axial Fan DC 92x92x25mm 24V 94m³/h | Distrelec |
DC Fan, 24V, 92x92x25mm, 55.3CFM, 36dBA, 3W, 3000RPM, Wire Leads | ebm-papst 3414NGH | RS Americas |
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba | Newark Electronics |
DC Fan Sintec Bearing 24V 3W 3000RPM 55.3CFM 36dB Flange Mount | Avnet America |
FAN, 92MM, 24VDC | element14 |
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 3W, 36dBA, 3000RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 3414NGH?
Additional datasheets, footprints and schematics for 3414NGH are listed on our Part Details page. You can also find images and similar parts to 3414NGH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3414NGH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3414NGH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3414NGH fall under?
The 3414NGH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3414NGH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3414NGH you can contact the distributor directly for product support, shipping queries etc.
Is the 3414NGH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3414NGH have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 3414NGH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3414NGH often in real-time on the comparison pages.
What if I can't find stock of 3414NGH?
You can fill out our help required form which you can use to request a quote for 3414NGH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.