Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
No stock
|
Buy Now | |
TE Store | US$0.45 |
13,401
|
Buy Now | |
Avnet America | US$0.21 |
8,000
|
Buy Now | |
Newark Electronics | US$0.46 |
700
|
Buy Now | |
Chip One Stop | US$0.40 |
700
|
Buy Now | |
Distrelec | US$0.26 |
700
|
Buy Now | |
RS Americas | US$0.38 |
-
|
Buy Now | |
element14 | US$0.25 |
-
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 1.908g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 21.74mm, .86in |
Tongue Thickness | .84mm, .033in |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Stud Size | M3.5, #6 |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34147 | Internal Number: 34147 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
Terminals 22-16 Comm 22-18 Mil |Amp Te Connectivity 34147 | Newark Electronics |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 6 | Distrelec |
TERMINAL, RING TONGUE, #6, CRIMP, RED | Farnell |
TERMINAL, RING TONGUE, PLASTI-GRIP, 22-16 AWG (22-18 MIL), STRAIGHT, CLOSED BARR | TE Connectivity 34147 | RS Americas |
Where can I find additional details, specifications and documents for a 34147?
Additional datasheets, footprints and schematics for 34147 are listed on our Part Details page. You can also find images and similar parts to 34147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34147 fall under?
The 34147 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34147 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34147 you can contact the distributor directly for product support, shipping queries etc.
Is the 34147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34147 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 34147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34147 often in real-time on the comparison pages.
What if I can't find stock of 34147?
You can fill out our help required form which you can use to request a quote for 34147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.