Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-NIDTESTPBRINGTERM,
C31287-000 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
2,183
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
55,272
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
28,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
11,004
in stock
|
Buy Now | |
TE Store
from US$0.45
|
3,671
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
2,934
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,183
in stock
|
Buy Now | |
element14
from US$0.22
|
2,183
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
400
in stock
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.779g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.55mm, .81in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
Terminal Ring Tongue 22-16AWG Stud Sz 10 | TE Connectivity 34146 | RS Americas |
PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34146 | Internal Number: 34146 | Alias Number: C31287-000 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34146?
Additional datasheets, footprints and schematics for 34146 are listed on our Part Details page. You can also find images and similar parts to 34146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34146 fall under?
The 34146 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34146 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34146 you can contact the distributor directly for product support, shipping queries etc.
Is the 34146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34146 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, TE Store and Avnet America have stock available or on a lead time for 34146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34146 often in real-time on the comparison pages.
What if I can't find stock of 34146?
You can fill out our help required form which you can use to request a quote for 34146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.