Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034145-0,
8212611538, 415320-000 |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
10,040
|
Buy Now | |
TTI Europe | US$0.11 |
43,000
|
Buy Now | |
Rapid Electronics | US$0.26 |
22,725
|
Buy Now | |
Newark Electronics | US$0.15 |
13,484
|
Buy Now | |
Farnell | US$0.14 |
12,022
|
Buy Now | |
element14 | US$0.14 |
12,022
|
Buy Now | |
Chip One Stop | US$0.19 |
7,775
|
Buy Now | |
CoreStaff | US$0.22 |
7,635
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
4,734
|
Buy Now | |
Boersig | US$0.13 |
4,550
|
Buy Now | |
Heilind Electronics | US$0.19 |
3,681
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
736
|
Buy Now | |
RS Americas | US$0.22 |
430
|
Buy Now | |
TE Store | US$0.26 |
14
|
Buy Now | |
Avnet Abacus | - |
3,000
|
Buy Now | |
Future Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
Carlton-Bates | US$0.14 |
-
|
Buy Now | |
Sager | US$0.12 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Stud Diameter | 4.34mm, .171in |
Overall Length | 20.55mm, .809in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TE 34145 Plasti-grip Terminal Ring M4 Stud Tin 22AWG Red | Rapid Electronics |
Terminal, Ring Tongue, #8, 16Awg, Red | Newark Electronics |
CRIMP TERMINAL, RING, RED, STUD # 8 | Farnell |
RING TERMINAL, PLASTI-GRIP, RED, M4 | RS |
Tip: ring | Transfer Multisort Elektronik |
PG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Plasti-Grip Sz 8 Ring Tongue Terminal 22-16AWG | TE Connectivity 34145 | RS Americas |
PG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34145 | Internal Number: 34145 | Alias Number: 415320-000 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet Abacus |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Terminals PLASTIGRIP RNG 22-16 | Sager |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 34145?
Additional datasheets, footprints and schematics for 34145 are listed on our Part Details page. You can also find images and similar parts to 34145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34145 fall under?
The 34145 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34145 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34145 you can contact the distributor directly for product support, shipping queries etc.
Is the 34145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34145 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for 34145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34145 often in real-time on the comparison pages.
What if I can't find stock of 34145?
You can fill out our help required form which you can use to request a quote for 34145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.