Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42938-5262,
0-0034144-0 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
5,100
in stock
|
Buy Now | |
TE Store
from US$0.45
|
24,832
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
22,706
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
4,541
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
1,458
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
249
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
249
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.55mm, .809in |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34144 | Internal Number: 34144 | Alias Number: 0-0034144-0 | TE Connectivity | TE Store |
PG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Ring terminal, PLASTI-GRIP, red, M4 | RS |
Terminal Ring Tongue, 22-16AWG, Red, Stud Size 6, 600VAC, PlastiGrip Series | TE Connectivity 34144 | RS Americas |
Terminals Ring Tongue 6/M3.5 Rohs Compliant: Yes |Amp Te Connectivity 34144 | Newark Electronics |
TE 34144 Plasti-grip Terminal Ring M3.5 Stud Tin 22AWG Red | Rapid Electronics |
Plasti-Grip 22-16 AWG Red #6 Copper Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
Terminal, Ring | Carlton-Bates |
TE Connectivity PG R 22-16 COMM 22-18 MIL 6 Screwdrivers | Distrelec |
Terminals RING TONGUE 6/M3.5 | Sager |
TERMINAL, RING TONGUE, #6, RED, 16AWG | Farnell |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 34144?
Additional datasheets, footprints and schematics for 34144 are listed on our Part Details page. You can also find images and similar parts to 34144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34144 fall under?
The 34144 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34144 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34144 you can contact the distributor directly for product support, shipping queries etc.
Is the 34144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34144 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 34144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34144 often in real-time on the comparison pages.
What if I can't find stock of 34144?
You can fill out our help required form which you can use to request a quote for 34144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.