Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034143-0,
063530-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
100
in stock
|
Buy Now | |
TE Store
from US$0.59
|
17,952
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
8,000
in stock
|
Buy Now | |
element14
from US$0.29
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,160
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
5,613
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
4,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,871
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
815
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
815
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
815
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Stripe Color | Red |
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 20.55mm, .809in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M2.5, #4 |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34143 | Internal Number: 34143 | Alias Number: 063530-000 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, RED | element14 |
TERMINAL, RING TONGUE, #4, 16AWG, RED | Farnell |
PG R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
Terminals RING TONGUE 22-16 MIL 4 | Rapid Electronics |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 4 | Distrelec |
Ring terminal, PLASTI-GRIP, red, M2.5 | RS |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term,2.84mm Stud Size,22 to 16AWG | TE Connectivity 34143 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 34143?
Additional datasheets, footprints and schematics for 34143 are listed on our Part Details page. You can also find images and similar parts to 34143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34143 fall under?
The 34143 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34143 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34143 you can contact the distributor directly for product support, shipping queries etc.
Is the 34143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34143 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 34143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34143 often in real-time on the comparison pages.
What if I can't find stock of 34143?
You can fill out our help required form which you can use to request a quote for 34143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.