Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E71011-000,
AMPS-0-0034142-0 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
21,400
in stock
|
Buy Now | |
Boersig
from US$0.12
|
29,873
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
23,461
in stock
|
Buy Now | |
element14
from US$0.16
|
22,696
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
21,916
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
19,998
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
19,998
in stock
|
Buy Now | |
Farnell
from US$0.16
|
18,449
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
10,675
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
4,534
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
803
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
500
in stock
|
Buy Now | |
TE Store
from US$0.31
|
251
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
75
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .145in, 3.68mm |
Overall Length | 17.37mm, .684in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Shape Description | RING-043 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Terminals RING 22-16AWG STUD 6 | Rapid Electronics |
Ring terminal, PLASTI-GRIP, red, M3.5 | RS |
34142 Rohs Compliant: Yes |Amp Te Connectivity 34142 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 17.37mm 5.54mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 22-16AWG, Red, Stud Size 6, PlastiGrip Series | TE Connectivity 34142 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Ring Terminal, Red, 0.3 ... 1.42mm² | Distrelec |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34142 | Internal Number: 34142 | Alias Number: AMPS-0-0034142-0 | TE Connectivity | TE Store |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34142?
Additional datasheets, footprints and schematics for 34142 are listed on our Part Details page. You can also find images and similar parts to 34142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34142 fall under?
The 34142 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34142 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34142 you can contact the distributor directly for product support, shipping queries etc.
Is the 34142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34142 have stock available?
Authorised distributors including Boersig, Heilind Electronics, element14, Rapid Electronics and RS have stock available or on a lead time for 34142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34142 often in real-time on the comparison pages.
What if I can't find stock of 34142?
You can fill out our help required form which you can use to request a quote for 34142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.