Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
3,767
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
13,491
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
13,491
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
13,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,767
in stock
|
Buy Now | |
element14
from US$0.15
|
3,767
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | 2.1 – 2.9mm, .0826 – .114in |
Overall Length | .853in, 21.67mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals POSI LK REC.MK II (L.P.) | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 0.083in Min Cable Dia | Distrelec |
Female Disconnect, 6.35Mm, 20-16Awg Rohs Compliant: Yes |Te Connectivity 341412-1 | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 20-16AWG | element14 |
Quick Disconnect Terminal RCP 22.05mm Loose Piece | Avnet America |
Positive Lock .250 Mk II Series Crimp Receptacle, 6.35 x 0.81mm | TE Connectivity 341412-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MK II Series |
RoHS: | Unknown |
Product Range | MK II Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Cable Diameter Max | 2.9mm |
Cable Diameter Min | 2.1mm |
Contact Material | Brass |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.5mm² |
Where can I find additional details, specifications and documents for a 341412-1?
Additional datasheets, footprints and schematics for 341412-1 are listed on our Part Details page. You can also find images and similar parts to 341412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341412-1 fall under?
The 341412-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 341412-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 341412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341412-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 341412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341412-1 often in real-time on the comparison pages.
What if I can't find stock of 341412-1?
You can fill out our help required form which you can use to request a quote for 341412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.